Murata Electronics Ceramic Capacitors GCM1885C1H101JA16J

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCM1885C1H101JA16J is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 100 pF with a tolerance of ±5% and operates at a rated voltage of 50 Vdc. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. The dimensions of the capacitor are 1.6 mm x 0.8 mm x 0.8 mm, conforming to the 0603 (1608 metric) package size. It is available in tape and reel packaging, with 10,000 pieces per reel. The product is suitable for surface mount applications and is classified under MSL Level 1, indicating it can be handled without special precautions. This capacitor is not recommended for new designs, and its supply and demand status is currently balanced.

Datasheet Summary
Powered by GS/AI

The GCM1885C1H101JA16J is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 100 pF with a tolerance of ±5% and operates at a rated voltage of 50 Vdc. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. The dimensions of the capacitor are 1.6 mm x 0.8 mm x 0.8 mm, conforming to the 0603 (1608 metric) package size. It is available in tape and reel packaging, with 10,000 pieces per reel. The product is suitable for surface mount applications and is classified under MSL Level 1, indicating it can be handled without special precautions. This capacitor is not recommended for new designs, and its supply and demand status is currently balanced.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11153-2-ND
Ceramic Capacitors 490-11153-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11153-1-ND
Ceramic Capacitors 490-11153-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11153-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11153-6-ND
Ceramic Capacitors 490-11153-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H101JA16J - 919539-GCM1885C1H101JA16J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H101JA16J
919539-GCM1885C1H101JA16J
Ceramic Capacitors - GCM1885C1H101JA16J 919539-GCM1885C1H101JA16J
Manufacturer: Murata Electronics North America Win Source Part Number: 919539-GCM1885C1H101 JA16J Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11153-2, GCM1885C1H101JA16J-N D, 490-11153-1, 490-11153-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919539-GCM1885C1H101JA16J
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11153-2, GCM1885C1H101JA16J-ND, 490-11153-1, 490-11153-6

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-GCM1885C1H101JA16J
100PF 50V Capacitor 60-GCM1885C1H101JA16J
CAP CER 100PF 50V C0G/NP0 0603 Product overview: GCM1885C1H101JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H101JA16 J can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0603 Product overview: GCM1885C1H101JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H101JA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H101JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H101JA16J
Ceramic Capacitors GCM1885C1H101JA16J
CAP CER 100PF 50V C0G/NP0 0603

CAP CER 100PF 50V C0G/NP0 0603

Supplier's Site Datasheet
0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor - 535-GCM1885C1H101JA16J - Utmel Electronic Limited
Hong Kong, China
0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor
535-GCM1885C1H101JA16J
0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor 535-GCM1885C1H101JA16J
0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor

0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11153-2-ND 490-11153-6-ND 919539-GCM1885C1H101JA16J 60-GCM1885C1H101JA16J GCM1885C1H101JA16J 535-GCM1885C1H101JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM1885C1H101JA16J 100PF 50V Capacitor Ceramic Capacitors 0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details