Murata Electronics Ceramic Capacitors GCM155R72A331KA37D

Description
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17760-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17760-1-ND
Ceramic Capacitors 490-17760-1-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17760-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17760-2-ND
Ceramic Capacitors 490-17760-2-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17760-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17760-6-ND
Ceramic Capacitors 490-17760-6-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R72A331KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A331KA37D
Ceramic Capacitors GCM155R72A331KA37D
CAP CER 330PF 100V X7R 0402

CAP CER 330PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17760-1-ND 490-17760-6-ND GCM155R72A331KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers