CAP CER 2700PF 100V X7R 0402 Product overview: GCM155R72A272KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A272KA37
Ceramic Capacitor
CAP CER 2700PF 100V X7R 0402
CAP CER 2700PF 100V X7R 0402
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM155R72A272KA37D | 490-GCM155R72A272KA37DTR-ND | 490-GCM155R72A272KA37DDKR-ND | GCM155R72A272KA37D | GCM155R72A272KA37D |
| Product Name | 2700PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |