Murata Electronics Ceramic Capacitors GCM155R72A222KA37D

Description
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4911-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4911-2-ND
Ceramic Capacitors 490-4911-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4911-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4911-1-ND
Ceramic Capacitors 490-4911-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4911-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4911-6-ND
Ceramic Capacitors 490-4911-6-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-GCM155R72A222KA37D
2200PF 100V Capacitor 60-GCM155R72A222KA37D
CAP CER 2200PF 100V X7R 0402 Product overview: GCM155R72A222KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A222KA37 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V X7R 0402 Product overview: GCM155R72A222KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A222KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
03AJ1424
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 03AJ1424
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH4676
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH4676
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R72A222KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A222KA37D
Ceramic Capacitors GCM155R72A222KA37D
CAP CER 2200PF 100V X7R 0402

CAP CER 2200PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4911-2-ND 490-4911-6-ND 60-GCM155R72A222KA37D 03AJ1424 GCM155R72A222KA37D
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 100V Capacitor Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details