Murata Electronics Connectors,Interconnects GCM155R72A222KA37D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details