Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM155R72A102KA37D

Description
Murata GCM155R72A102KA37D
Request a Quote Datasheet
Description
Murata GCM155R72A102KA37D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477843
MLCCs - Multilayer Ceramic Capacitors 2477843
Murata GCM155R72A102KA37D

Murata GCM155R72A102KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477844P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477844P
MLCCs - Multilayer Ceramic Capacitors 2477844P
Murata GCM155R72A102KA37D

Murata GCM155R72A102KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477844
MLCCs - Multilayer Ceramic Capacitors 2477844
Murata GCM155R72A102KA37D

Murata GCM155R72A102KA37D

Supplier's Site
Ceramic Capacitors - 490-4764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4764-1-ND
Ceramic Capacitors 490-4764-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4764-2-ND
Ceramic Capacitors 490-4764-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4764-6-ND
Ceramic Capacitors 490-4764-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-GCM155R72A102KA37D
1000PF 100V Capacitor 60-GCM155R72A102KA37D
CAP CER 1000PF 100V X7R 0402 Product overview: GCM155R72A102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A102KA37 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0402 Product overview: GCM155R72A102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A102KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R72A102KA37D - 801055-GCM155R72A102KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R72A102KA37D
801055-GCM155R72A102KA37D
Ceramic Capacitors - GCM155R72A102KA37D 801055-GCM155R72A102KA37D
Manufacturer: Murata Electronics Win Source Part Number: 801055-GCM155R72A102 KA37D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801055-GCM155R72A102KA37D
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata - 03AC2493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata
03AC2493
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata 03AC2493
CAP, 1000PF, 100V, 10%, X7R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X7R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1000 Pf, 10%, X7R, 100 V Rohs Compliant Murata - 45Y5160 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1000 Pf, 10%, X7R, 100 V Rohs Compliant Murata
45Y5160
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1000 Pf, 10%, X7R, 100 V Rohs Compliant Murata 45Y5160
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1000 pF, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1000 pF, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R72A102KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R72A102KA37D
100V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R72A102KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A102KA37D
Ceramic Capacitors GCM155R72A102KA37D
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477843 490-4764-1-ND 490-4764-6-ND 60-GCM155R72A102KA37D 801055-GCM155R72A102KA37D 03AC2493 45Y5160 GCM155R72A102KA37D GCM155R72A102KA37D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor Ceramic Capacitors - GCM155R72A102KA37D Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1000 Pf, 10%, X7R, 100 V Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details