Murata Electronics Ceramic Capacitors GCM155R71H683KE02D

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM155R71H683KE02# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 68,000 pF (0.068 µF) and a rated voltage of 50 VDC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm, all with a tolerance of ±0.05 mm. It operates within a temperature range of -55°C to 125°C and features a capacitance change rate of ±15.0%. The product is also RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape reels.

Datasheet Summary
Powered by GS/AI

The Murata GCM155R71H683KE02# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 68,000 pF (0.068 µF) and a rated voltage of 50 VDC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm, all with a tolerance of ±0.05 mm. It operates within a temperature range of -55°C to 125°C and features a capacitance change rate of ±15.0%. The product is also RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape reels.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14516-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14516-2-ND
Ceramic Capacitors 490-14516-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14516-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14516-1-ND
Ceramic Capacitors 490-14516-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14516-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14516-6-ND
Ceramic Capacitors 490-14516-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359407-GCM155R71H683KE02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359407-GCM155R71H683KE02D
Capacitors - Ceramic Capacitors 1359407-GCM155R71H683KE02D
Win Source Part Number: 1359407-GCM155R71H68 3KE02D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359407-GCM155R71H683KE02D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.068UF 50V Capacitor
60-GCM155R71H683KE02D
0.068UF 50V Capacitor 60-GCM155R71H683KE02D
CAP CER 0.068UF 50V X7R 0402 Product overview: GCM155R71H683KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H683KE02 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0402 Product overview: GCM155R71H683KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H683KE02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H683KE02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H683KE02D
50V 68nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 68nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H683KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H683KE02D
Ceramic Capacitors GCM155R71H683KE02D
CAP CER 0.068UF 50V X7R 0402

CAP CER 0.068UF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1422
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1422
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4673
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4673
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14516-2-ND 490-14516-6-ND 1359407-GCM155R71H683KE02D 60-GCM155R71H683KE02D GCM155R71H683KE02D GCM155R71H683KE02D 03AJ1422
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.068UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details