Murata Electronics Ceramic Capacitors GCM155R71H681KA37J

Description
CAP CER 680PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 680PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71H681KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H681KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H681KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GCM155R71H681KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H681KA37J
Ceramic Capacitors GCM155R71H681KA37J
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R71H681KA37JDKR-ND 490-GCM155R71H681KA37JTR-ND GCM155R71H681KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details