Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM155R71H471KA37D

Description
Murata GCM155R71H471KA37D
Request a Quote Datasheet
Description
Murata GCM155R71H471KA37D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477839
MLCCs - Multilayer Ceramic Capacitors 2477839
Murata GCM155R71H471KA37D

Murata GCM155R71H471KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477838
MLCCs - Multilayer Ceramic Capacitors 2477838
Murata GCM155R71H471KA37D

Murata GCM155R71H471KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477839P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477839P
MLCCs - Multilayer Ceramic Capacitors 2477839P
Murata GCM155R71H471KA37D

Murata GCM155R71H471KA37D

Supplier's Site
Ceramic Capacitors - 490-4913-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4913-6-ND
Ceramic Capacitors 490-4913-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4913-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4913-2-ND
Ceramic Capacitors 490-4913-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4913-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4913-1-ND
Ceramic Capacitors 490-4913-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GCM155R71H471KA37D
470PF 50V Capacitor 60-GCM155R71H471KA37D
CAP CER 470PF 50V X7R 0402 Product overview: GCM155R71H471KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H471KA37 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X7R 0402 Product overview: GCM155R71H471KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H471KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330068-GCM155R71H471KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330068-GCM155R71H471KA37D
Capacitors - Ceramic Capacitors 1330068-GCM155R71H471KA37D
Manufacturer: Murata Electronics Win Source Part Number: 1330068-GCM155R71H47 1KA37D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4913-2,490-4913- 1,490-4913-6 Base Product Number: GCM155R71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330068-GCM155R71H471KA37D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-4913-2,490-4913-1,490-4913-6
Base Product Number: GCM155R71H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1418
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1418
CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4666
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4666
CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H471KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H471KA37D
Ceramic Capacitors GCM155R71H471KA37D
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477839 490-4913-6-ND 490-4913-2-ND 60-GCM155R71H471KA37D 1330068-GCM155R71H471KA37D 03AJ1418 GCM155R71H471KA37D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 470PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers