Murata Electronics 220PF 50V Capacitor GCM155R71H221KA37D

Description
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221KA37 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221KA37 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1060530-GCM155R71H221KA37D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 220 pF with a tolerance of ±10%. The capacitor operates at a rated voltage of 50V and has a temperature coefficient of X7R, allowing it to function effectively within a temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, with dimensions of 1.00mm x 0.50mm and a maximum thickness of 0.55mm. It is suitable for surface mount applications and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is available in tape and reel packaging, with a standard package quantity of 10,000 units. Engineers should consider this capacitor for projects requiring compact size, stable performance across a wide temperature range, and automotive-grade reliability.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1060530-GCM155R71H221KA37D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 220 pF with a tolerance of ±10%. The capacitor operates at a rated voltage of 50V and has a temperature coefficient of X7R, allowing it to function effectively within a temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, with dimensions of 1.00mm x 0.50mm and a maximum thickness of 0.55mm. It is suitable for surface mount applications and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is available in tape and reel packaging, with a standard package quantity of 10,000 units. Engineers should consider this capacitor for projects requiring compact size, stable performance across a wide temperature range, and automotive-grade reliability.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 50V Capacitor
60-GCM155R71H221KA37D
220PF 50V Capacitor 60-GCM155R71H221KA37D
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221KA37 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1060530-GCM155R71H221KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060530-GCM155R71H221KA37D
Capacitors - Ceramic Capacitors 1060530-GCM155R71H221KA37D
Win Source Part Number: 1060530-GCM155R71H22 1KA37D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C221K3RACTU; C0402C221K5RACTU; GRM155R71H221KA01D; CC0402KRX7R9BB221; CL05B221KB5NNNC; GRM155R71H221KA01J; UMK105BJ221KV-FGCM15 5R71H221KA37D.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4912-1,490-4912- 2,490-4912-6 Base Product Number: GCM155R71H

Win Source Part Number: 1060530-GCM155R71H221KA37D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C221K3RACTU; C0402C221K5RACTU; GRM155R71H221KA01D; CC0402KRX7R9BB221; CL05B221KB5NNNC; GRM155R71H221KA01J; UMK105BJ221KV-FGCM155R71H221KA37D.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4912-1,490-4912-2,490-4912-6
Base Product Number: GCM155R71H

Buy Now Datasheet
Ceramic Capacitors - 490-4912-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4912-2-ND
Ceramic Capacitors 490-4912-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4912-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4912-1-ND
Ceramic Capacitors 490-4912-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4912-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4912-6-ND
Ceramic Capacitors 490-4912-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151654
MLCCs - Multilayer Ceramic Capacitors 8151654
Murata GCM155R71H221KA37D

Murata GCM155R71H221KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151654P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151654P
MLCCs - Multilayer Ceramic Capacitors 8151654P
Murata GCM155R71H221KA37D

Murata GCM155R71H221KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706047
MLCCs - Multilayer Ceramic Capacitors 1706047
Murata GCM155R71H221KA37D

Murata GCM155R71H221KA37D

Supplier's Site
Ceramic Capacitors - GCM155R71H221KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H221KA37D
Ceramic Capacitors GCM155R71H221KA37D
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1414
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1414
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4658
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4658
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71H221KA37D 1060530-GCM155R71H221KA37D 490-4912-2-ND 490-4912-6-ND 8151654 8151654P GCM155R71H221KA37D 03AJ1414
Product Name 220PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details