Murata Electronics 220PF 50V Capacitor GCM155R71H221JA37D

Description
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221JA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221JA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 50V Capacitor
60-GCM155R71H221JA37D
220PF 50V Capacitor 60-GCM155R71H221JA37D
CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221JA37 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V X7R 0402 Product overview: GCM155R71H221JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H221JA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H221JA37D - 919536-GCM155R71H221JA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71H221JA37D
919536-GCM155R71H221JA37D
Ceramic Capacitors - GCM155R71H221JA37D 919536-GCM155R71H221JA37D
Manufacturer: Murata Electronics North America Win Source Part Number: 919536-GCM155R71H221 JA37D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM155R71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM155R71H221JA3 7D, 490-GCM155R71H221JA3 7D-ND, 490-GCM155R71H221JA3 7DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919536-GCM155R71H221JA37D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM155R71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCM155R71H221JA37D, 490-GCM155R71H221JA37D-ND, 490-GCM155R71H221JA37DTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM155R71H221JA37D 919536-GCM155R71H221JA37D
Product Name 220PF 50V Capacitor Ceramic Capacitors - GCM155R71H221JA37D
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details