Murata Electronics Ceramic Capacitors GCM155R71H103MA55D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71H103MA55DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H103MA55DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H103MA55DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GCM155R71H103MA55D
10000PF 50V Capacitor 60-GCM155R71H103MA55D
CAP CER 10000PF 50V X7R 0402 Product overview: GCM155R71H103MA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H103MA55 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: GCM155R71H103MA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H103MA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM155R71H103MA55D
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site
Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R - 535-GCM155R71H103MA55D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R
535-GCM155R71H103MA55D
Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R 535-GCM155R71H103MA55D
Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R

Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R71H103MA55DTR-ND 490-GCM155R71H103MA55DDKR-ND 60-GCM155R71H103MA55D GCM155R71H103MA55D 535-GCM155R71H103MA55D
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Capacitors - Ceramic Capacitors Cap Ceramic 0.01uF 50V X7R 20% SMD 0402 125°C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details