10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 10000PF 50V X7R 0402 Product overview: GCM155R71H103KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H103KA55
Murata GCM155R71H103KA55J
Murata GCM155R71H103KA55J
Murata GCM155R71H103KA55J
CAP CER 10000PF 50V X7R 0402
CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, AEC-Q200, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-13295-1-ND | 490-13295-6-ND | 60-GCM155R71H103KA55J | 2608740P | GCM155R71H103KA55J | 66AJ7148 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |