Murata Electronics 8200PF 25V Capacitor GCM155R71E822KA37D

Description
CAP CER 8200PF 25V X7R 0402 Product overview: GCM155R71E822KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E822KA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8200PF 25V X7R 0402 Product overview: GCM155R71E822KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E822KA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200PF 25V Capacitor
60-GCM155R71E822KA37D
8200PF 25V Capacitor 60-GCM155R71E822KA37D
CAP CER 8200PF 25V X7R 0402 Product overview: GCM155R71E822KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E822KA37 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 25V X7R 0402 Product overview: GCM155R71E822KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E822KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM155R71E822KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 25V X7R 0402

CAP CER 8200PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E822KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 25V X7R 0402

CAP CER 8200PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E822KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402 - 535-GCM155R71E822KA37D - Utmel Electronic Limited
Hong Kong, China
Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402
535-GCM155R71E822KA37D
Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402 535-GCM155R71E822KA37D
Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402

Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402

Supplier's Site
Ceramic Capacitors - GCM155R71E822KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E822KA37D
Ceramic Capacitors GCM155R71E822KA37D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71E822KA37D 490-GCM155R71E822KA37DDKR-ND 490-GCM155R71E822KA37DCT-ND 535-GCM155R71E822KA37D GCM155R71E822KA37D
Product Name 8200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Auto-grade 0.0082UF 25VDC X7R 10% SMD 0402 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details