Murata Electronics Ceramic Capacitors GCM155R71E472KA37D

Description
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71E472KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E472KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E472KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402 - 535-GCM155R71E472KA37D - Utmel Electronic Limited
Hong Kong, China
Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402
535-GCM155R71E472KA37D
Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402 535-GCM155R71E472KA37D
Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402

Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402

Supplier's Site
Cap, Aec-Q200, 4700Pf, 25V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 25V, Mlcc, 0402 Rohs Compliant Murata
64AJ4206
Cap, Aec-Q200, 4700Pf, 25V, Mlcc, 0402 Rohs Compliant Murata 64AJ4206
CAP, AEC-Q200, 4700PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM155R71E472KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E472KA37D
Ceramic Capacitors GCM155R71E472KA37D
CAP CER 4700PF 25V X7R 0402

CAP CER 4700PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R71E472KA37DTR-ND 490-GCM155R71E472KA37DDKR-ND 535-GCM155R71E472KA37D 64AJ4206 GCM155R71E472KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Cap Auto-grade 0.0047UF 25VDC X7R 10% SMD 0402 Cap, Aec-Q200, 4700Pf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers