Murata Electronics Ceramic Capacitors GCM155R71E273KA55D

Description
0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17757-1-ND
Ceramic Capacitors 490-17757-1-ND
0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17757-2-ND
Ceramic Capacitors 490-17757-2-ND
0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17757-6-ND
Ceramic Capacitors 490-17757-6-ND
0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R71E273KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E273KA55D
Ceramic Capacitors GCM155R71E273KA55D
CAP CER 0.027UF 25V X7R 0402

CAP CER 0.027UF 25V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.027Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.027Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4647
Cap, Aec-Q200, 0.027Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4647
CAP, AEC-Q200, 0.027UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.027UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17757-1-ND 490-17757-6-ND GCM155R71E273KA55D 92AH4647
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.027Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details