CAP CER 0.018UF 25V X7R 0402 Product overview: GCM155R71E183KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E183KA55
CAP CER 0.018UF 25V X7R 0402
CAP CER 0.018UF 25V X7R 0402
Ceramic Capacitor
CAP, AEC-Q200, 18000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
25V 18nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM155R71E183KA55D | 490-GCM155R71E183KA55DCT-ND | 490-GCM155R71E183KA55DDKR-ND | 64AJ4205 | GCM155R71E183KA55D | GCM155R71E183KA55D |
| Product Name | 0.018UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 18000Pf, 25V, Mlcc, 0402 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF |