Murata Electronics Ceramic Capacitors GCM155R71E103KA37J

Description
CAP CER 10000PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71E103KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E103KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E103KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R71E103KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E103KA37J
Ceramic Capacitors GCM155R71E103KA37J
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R71E103KA37JCT-ND 490-GCM155R71E103KA37JDKR-ND GCM155R71E103KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details