Murata Electronics Ceramic Capacitors GCM155R71C823KA55D

Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14428-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14428-1-ND
Ceramic Capacitors 490-14428-1-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14428-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14428-2-ND
Ceramic Capacitors 490-14428-2-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14428-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14428-6-ND
Ceramic Capacitors 490-14428-6-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.082UF 16V Capacitor
60-GCM155R71C823KA55D
0.082UF 16V Capacitor 60-GCM155R71C823KA55D
CAP CER 0.082UF 16V X7R 0402 Product overview: GCM155R71C823KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C823KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.082UF 16V X7R 0402 Product overview: GCM155R71C823KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C823KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71C823KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71C823KA55D
Ceramic Capacitors GCM155R71C823KA55D
CAP CER 0.082UF 16V X7R 0402

CAP CER 0.082UF 16V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Murata
64AJ4204
Cap, Aec-Q200, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Murata 64AJ4204
CAP, AEC-Q200, 82000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 82000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14428-1-ND 490-14428-6-ND 60-GCM155R71C823KA55D GCM155R71C823KA55D 64AJ4204
Product Name Ceramic Capacitors Ceramic Capacitors 0.082UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details