Murata Power Solutions Ceramic Capacitors GCM155R71C563KA55D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71C563KA55DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71C563KA55DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71C563KA55DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, Aec-Q200, 0.056Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH4641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.056Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH4641
Cap, Aec-Q200, 0.056Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH4641
CAP, AEC-Q200, 0.056UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.056UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402 - 535-GCM155R71C563KA55D - Utmel Electronic Limited
Hong Kong, China
Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402
535-GCM155R71C563KA55D
Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402 535-GCM155R71C563KA55D
Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402

Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R71C563KA55DDKR-ND 490-GCM155R71C563KA55DCT-ND 92AH4641 535-GCM155R71C563KA55D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.056Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Cap Auto-grade 0.056UF 16VDC X7R 10% SMD 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details