Murata Electronics 0.22UF 16V Capacitor GCM155R71C224KE02D

Description
CAP CER 0.22UF 16V X7R 0402 Product overview: GCM155R71C224KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C224KE02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 0402 Product overview: GCM155R71C224KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C224KE02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 16V Capacitor
60-GCM155R71C224KE02D
0.22UF 16V Capacitor 60-GCM155R71C224KE02D
CAP CER 0.22UF 16V X7R 0402 Product overview: GCM155R71C224KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C224KE02 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0402 Product overview: GCM155R71C224KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C224KE02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71C224KE02D - 850959-GCM155R71C224KE02D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71C224KE02D
850959-GCM155R71C224KE02D
Ceramic Capacitors - GCM155R71C224KE02D 850959-GCM155R71C224KE02D
Manufacturer: Murata Electronics North America Win Source Part Number: 850959-GCM155R71C224 KE02D Series: GCM Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM155R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10671-2, GCM155R71C224KE02D-N D, 490-10671-1, 490-10671-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850959-GCM155R71C224KE02D
Series: GCM
Features: 0.22 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM155R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10671-2, GCM155R71C224KE02D-ND, 490-10671-1, 490-10671-6

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH4637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH4637
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH4637
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1406
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1406
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71C224KE02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71C224KE02D
16V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71C224KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71C224KE02D
Ceramic Capacitors GCM155R71C224KE02D
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71C224KE02D 850959-GCM155R71C224KE02D 92AH4637 GCM155R71C224KE02D GCM155R71C224KE02D
Product Name 0.22UF 16V Capacitor Ceramic Capacitors - GCM155R71C224KE02D Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details