Murata Power Solutions 0.1UF 16V Capacitor GCM155R71C104KA55D

Description
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-GCM155R71C104KA55D
0.1UF 16V Capacitor 60-GCM155R71C104KA55D
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71C104KA55D - 1040903-GCM155R71C104KA55D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71C104KA55D
1040903-GCM155R71C104KA55D
Ceramic Capacitors - GCM155R71C104KA55D 1040903-GCM155R71C104KA55D
Manufacturer: Murata Electronics North America Win Source Part Number: 1040903-GCM155R71C10 4KA55D Packaging: Reel - TR Voltage Rating: 16V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R71C104KA88D; GCM155R71C104KA55W; GCM155R71C104KA55D; GCM155R71C104KA55C; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040903-GCM155R71C104KA55D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R71C104KA88D; GCM155R71C104KA55W; GCM155R71C104KA55D; GCM155R71C104KA55C;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763711
MLCCs - Multilayer Ceramic Capacitors 2763711
Murata GCM155R71C104KA55D

Murata GCM155R71C104KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763711P
MLCCs - Multilayer Ceramic Capacitors 2763711P
Murata GCM155R71C104KA55D

Murata GCM155R71C104KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763710
MLCCs - Multilayer Ceramic Capacitors 2763710
Murata GCM155R71C104KA55D

Murata GCM155R71C104KA55D

Supplier's Site
Ceramic Capacitors - 490-4759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4759-2-ND
Ceramic Capacitors 490-4759-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4759-1-ND
Ceramic Capacitors 490-4759-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4759-6-ND
Ceramic Capacitors 490-4759-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R71C104KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71C104KA55D
Ceramic Capacitors GCM155R71C104KA55D
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH4635
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH4635
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1404
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1404
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71C104KA55D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71C104KA55D
16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71C104KA55D 1040903-GCM155R71C104KA55D 2763711 490-4759-2-ND 490-4759-6-ND GCM155R71C104KA55D 92AH4635 GCM155R71C104KA55D
Product Name 0.1UF 16V Capacitor Ceramic Capacitors - GCM155R71C104KA55D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details