Murata Electronics Capacitors - Ceramic Capacitors GCM155L8EH104KE07D

Description
Win Source Part Number: 1358635-GCM155L8EH10 4KE07D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155L8EH Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X8L Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358635-GCM155L8EH10 4KE07D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155L8EH Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X8L Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358635-GCM155L8EH104KE07D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358635-GCM155L8EH104KE07D
Capacitors - Ceramic Capacitors 1358635-GCM155L8EH104KE07D
Win Source Part Number: 1358635-GCM155L8EH10 4KE07D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155L8EH Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X8L Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358635-GCM155L8EH104KE07D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM155L8EH
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X8L
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155L8EH104KE07DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155L8EH104KE07DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155L8EH104KE07DCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477824
MLCCs - Multilayer Ceramic Capacitors 2477824
Murata GCM155L8EH104KE07D

Murata GCM155L8EH104KE07D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477823 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477823
MLCCs - Multilayer Ceramic Capacitors 2477823
Murata GCM155L8EH104KE07D

Murata GCM155L8EH104KE07D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477824P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477824P
MLCCs - Multilayer Ceramic Capacitors 2477824P
Murata GCM155L8EH104KE07D

Murata GCM155L8EH104KE07D

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-GCM155L8EH104KE07D
0.1UF 50V Capacitor 60-GCM155L8EH104KE07D
CAP CER 0.1UF 50V X8L 0402 Product overview: GCM155L8EH104KE07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155L8EH104KE07 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X8L 0402 Product overview: GCM155L8EH104KE07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155L8EH104KE07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155L8EH104KE07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155L8EH104KE07D
Ceramic Capacitors GCM155L8EH104KE07D
CAP CER 0.1UF 50V X8L 0402

CAP CER 0.1UF 50V X8L 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4630
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4630
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1401
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1401
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358635-GCM155L8EH104KE07D 490-GCM155L8EH104KE07DTR-ND 490-GCM155L8EH104KE07DDKR-ND 2477824 60-GCM155L8EH104KE07D GCM155L8EH104KE07D 92AH4630
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X8L Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details