Murata Electronics Ceramic Capacitors GCM1555G1H101FA16J

Description
100pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555G1H101FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H101FA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X8G 0402

CAP CER 100PF 50V X8G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H101FA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X8G 0402

CAP CER 100PF 50V X8G 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1555G1H101FA16JTR-ND 490-GCM1555G1H101FA16JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details