Murata Electronics Ceramic Capacitors GCM1555C1H9R1BA16D

Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H9R1BA16DCT-ND - DigiKey
Thief River Falls, MN, United States
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H9R1BA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H9R1BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
9.1PF 50V Capacitor
60-GCM1555C1H9R1BA16D
9.1PF 50V Capacitor 60-GCM1555C1H9R1BA16D
CAP CER 9.1PF 50V C0G/NP0 0402 Product overview: GCM1555C1H9R1BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H9R1BA16 D can be used for catalog matching and distributor lookup.

CAP CER 9.1PF 50V C0G/NP0 0402 Product overview: GCM1555C1H9R1BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H9R1BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H9R1BA16DCT-ND 490-GCM1555C1H9R1BA16DDKR-ND 60-GCM1555C1H9R1BA16D
Product Name Ceramic Capacitors Ceramic Capacitors 9.1PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details