Murata Electronics Ceramic Capacitors GCM1555C1H910FA16D

Description
91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H910FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H910FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H910FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

91pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
91PF 50V Capacitor
60-GCM1555C1H910FA16D
91PF 50V Capacitor 60-GCM1555C1H910FA16D
CAP CER 91PF 50V C0G/NP0 0402 Product overview: GCM1555C1H910FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H910FA16 D can be used for catalog matching and distributor lookup.

CAP CER 91PF 50V C0G/NP0 0402 Product overview: GCM1555C1H910FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H910FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 91Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 91Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4778
Cap, Aec-Q200, 91Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4778
CAP, AEC-Q200, 91PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 91PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H910FA16DTR-ND 490-GCM1555C1H910FA16DDKR-ND 60-GCM1555C1H910FA16D 92AH4778
Product Name Ceramic Capacitors Ceramic Capacitors 91PF 50V Capacitor Cap, Aec-Q200, 91Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details