Murata Electronics Ceramic Capacitors GCM1555C1H8R0DA16J

Description
CAP CER 8PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H8R0DA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H8R0DA16JTR-ND - DigiKey
Thief River Falls, MN, United States
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H8R0DA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H8R0DA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H8R0DA16J
Ceramic Capacitors GCM1555C1H8R0DA16J
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H8R0DA16JDKR-ND 490-GCM1555C1H8R0DA16JTR-ND GCM1555C1H8R0DA16J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details