Murata Electronics Capacitors - Ceramic Capacitors GCM1555C1H8R0DA16D

Description
Win Source Part Number: 1359084-GCM1555C1H8R 0DA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359084-GCM1555C1H8R 0DA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359084-GCM1555C1H8R0DA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359084-GCM1555C1H8R0DA16D
Capacitors - Ceramic Capacitors 1359084-GCM1555C1H8R0DA16D
Win Source Part Number: 1359084-GCM1555C1H8R 0DA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359084-GCM1555C1H8R0DA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 8 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-13294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13294-1-ND
Ceramic Capacitors 490-13294-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13294-6-ND
Ceramic Capacitors 490-13294-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13294-2-ND
Ceramic Capacitors 490-13294-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-GCM1555C1H8R0DA16D
8PF 50V Capacitor 60-GCM1555C1H8R0DA16D
CAP CER 8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R0DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R0DA16 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R0DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R0DA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H8R0DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H8R0DA16D
Ceramic Capacitors GCM1555C1H8R0DA16D
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4771
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4771
CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1469
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1469
CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359084-GCM1555C1H8R0DA16D 490-13294-1-ND 490-13294-6-ND 60-GCM1555C1H8R0DA16D GCM1555C1H8R0DA16D 92AH4771
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 8PF 50V Capacitor Ceramic Capacitors Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details