Murata Electronics Ceramic Capacitors GCM1555C1H820JA16D

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H820JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H820JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H820JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H820JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H820JA16D
Ceramic Capacitors GCM1555C1H820JA16D
CAP CER 82PF 50V C0G/NP0 0402

CAP CER 82PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4776
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4776
CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1472
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1472
CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H820JA16DDKR-ND 490-GCM1555C1H820JA16DCT-ND GCM1555C1H820JA16D 92AH4776
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details