Murata Electronics Ceramic Capacitors GCM1555C1H7R7DA16D

Description
7.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H7R7DA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1555C1H7R7DA16D-ND
Ceramic Capacitors GCM1555C1H7R7DA16D-ND
7.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H7R7DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H7R7DA16D
Ceramic Capacitors GCM1555C1H7R7DA16D
CAP CER 7.7PF 50V C0G/NP0 0402

CAP CER 7.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1555C1H7R7DA16D
CAP CER 7.7PF 50V C0G/NP0 0402

CAP CER 7.7PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM1555C1H7R7DA16D-ND GCM1555C1H7R7DA16D GCM1555C1H7R7DA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details