Murata Electronics Ceramic Capacitors GCM1555C1H7R0DA16D

Description
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H7R0DA16DTR-ND - DigiKey
Thief River Falls, MN, United States
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H7R0DA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 50V C0G/NP0 0402

CAP CER 7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H7R0DA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 50V C0G/NP0 0402

CAP CER 7PF 50V C0G/NP0 0402

Buy Now Datasheet
Cap, Aec-Q200, 7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4767
Cap, Aec-Q200, 7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4767
CAP, AEC-Q200, 7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H7R0DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H7R0DA16D
Ceramic Capacitors GCM1555C1H7R0DA16D
CAP CER 7PF 50V C0G/NP0 0402

CAP CER 7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H7R0DA16DTR-ND 490-GCM1555C1H7R0DA16DDKR-ND 92AH4767 GCM1555C1H7R0DA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details