Murata Electronics Ceramic Capacitors GCM1555C1H750FA16D

Description
75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H750FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H750FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H750FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4768
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4768
CAP, AEC-Q200, 75PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 75PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H750FA16DCT-ND 490-GCM1555C1H750FA16DDKR-ND 92AH4768
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details