Murata Electronics Ceramic Capacitors - GCM1555C1H6R8DA16D GCM1555C1H6R8DA16D

Description
Manufacturer: Murata Electronics Win Source Part Number: 802764-GCM1555C1H6R8 DA16D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 6.8pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 802764-GCM1555C1H6R8 DA16D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 6.8pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H6R8DA16D - 802764-GCM1555C1H6R8DA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H6R8DA16D
802764-GCM1555C1H6R8DA16D
Ceramic Capacitors - GCM1555C1H6R8DA16D 802764-GCM1555C1H6R8DA16D
Manufacturer: Murata Electronics Win Source Part Number: 802764-GCM1555C1H6R8 DA16D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 6.8pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802764-GCM1555C1H6R8DA16D
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 6.8pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
6.8PF 50V Capacitor
60-GCM1555C1H6R8DA16D
6.8PF 50V Capacitor 60-GCM1555C1H6R8DA16D
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R8DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R8DA16 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R8DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R8DA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13293-6-ND
Ceramic Capacitors 490-13293-6-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13293-2-ND
Ceramic Capacitors 490-13293-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13293-1-ND
Ceramic Capacitors 490-13293-1-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H6R8DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H6R8DA16D
Ceramic Capacitors GCM1555C1H6R8DA16D
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4760
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4760
CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1463
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1463
CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802764-GCM1555C1H6R8DA16D 60-GCM1555C1H6R8DA16D 490-13293-6-ND 490-13293-2-ND GCM1555C1H6R8DA16D 92AH4760
Product Name Ceramic Capacitors - GCM1555C1H6R8DA16D 6.8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details