Murata Electronics Ceramic Capacitors GCM1555C1H6R8BA16D

Description
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H6R8BA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 6.8 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and 0.5 mm in thickness, all with a tolerance of ±0.05 mm. It operates effectively within a temperature range of -55°C to 125°C and features a temperature coefficient of 0±30 ppm/°C, adhering to the C0G (EIA) standard. The product is also RoHS compliant, ensuring it meets environmental regulations. The minimum order quantity varies by packaging type, with options available in paper tape formats.

Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H6R8BA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 6.8 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and 0.5 mm in thickness, all with a tolerance of ±0.05 mm. It operates effectively within a temperature range of -55°C to 125°C and features a temperature coefficient of 0±30 ppm/°C, adhering to the C0G (EIA) standard. The product is also RoHS compliant, ensuring it meets environmental regulations. The minimum order quantity varies by packaging type, with options available in paper tape formats.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14425-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14425-1-ND
Ceramic Capacitors 490-14425-1-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14425-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14425-6-ND
Ceramic Capacitors 490-14425-6-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14425-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14425-2-ND
Ceramic Capacitors 490-14425-2-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358885-GCM1555C1H6R8BA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358885-GCM1555C1H6R8BA16D
Capacitors - Ceramic Capacitors 1358885-GCM1555C1H6R8BA16D
Win Source Part Number: 1358885-GCM1555C1H6R 8BA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 6.8 pF Tolerance: ±0.1pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358885-GCM1555C1H6R8BA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 6.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-GCM1555C1H6R8BA16D
6.8PF 50V Capacitor 60-GCM1555C1H6R8BA16D
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R8BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R8BA16 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R8BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R8BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4758
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4758
CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1461
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1461
CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H6R8BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H6R8BA16D
Ceramic Capacitors GCM1555C1H6R8BA16D
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14425-1-ND 490-14425-6-ND 1358885-GCM1555C1H6R8BA16D 60-GCM1555C1H6R8BA16D 92AH4758 GCM1555C1H6R8BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 6.8PF 50V Capacitor Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers