Murata Electronics Ceramic Capacitors GCM1555C1H6R0DA16D

Description
CAP CER 6PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H6R0DA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 50V C0G/NP0 0402

CAP CER 6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H6R0DA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 50V C0G/NP0 0402

CAP CER 6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H6R0DA16DTR-ND - DigiKey
Thief River Falls, MN, United States
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-GCM1555C1H6R0DA16D
6PF 50V Capacitor 60-GCM1555C1H6R0DA16D
CAP CER 6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R0DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R0DA16 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H6R0DA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R0DA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H6R0DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H6R0DA16D
Ceramic Capacitors GCM1555C1H6R0DA16D
CAP CER 6PF 50V C0G/NP0 0402

CAP CER 6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4756
Cap, Aec-Q200, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4756
CAP, AEC-Q200, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H6R0DA16DDKR-ND 490-GCM1555C1H6R0DA16DCT-ND 60-GCM1555C1H6R0DA16D GCM1555C1H6R0DA16D 92AH4756
Product Name Ceramic Capacitors Ceramic Capacitors 6PF 50V Capacitor Ceramic Capacitors Cap, Aec-Q200, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details