68pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 68PF 50V C0G/NP0 0402 Product overview: GCM1555C1H680FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H680FA16
Murata GCM1555C1H680FA16D
Murata GCM1555C1H680FA16D
Murata GCM1555C1H680FA16D
CAP CER 68PF 50V C0G/NP0 0402
50V 68pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 68PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16440-1-ND | 490-16440-6-ND | 60-GCM1555C1H680FA16D | 2477811 | GCM1555C1H680FA16D | GCM1555C1H680FA16D | 92AH4762 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 68PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |