Murata GCM1555C1H561JA16D
Murata GCM1555C1H561JA16D
Murata GCM1555C1H561JA16D
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 560PF 50V C0G/NP0 0402 Product overview: GCM1555C1H561JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H561JA16
CAP CER 560PF 50V C0G/NP0 0402
CAP, AEC-Q200, 560PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2608731 | 490-GCM1555C1H561JA16DDKR-ND | 490-GCM1555C1H561JA16DCT-ND | 60-GCM1555C1H561JA16D | GCM1555C1H561JA16D | 92AH4754 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 560PF 50V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 560Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |