Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H560FA16D

Description
Murata GCM1555C1H560FA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H560FA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2608727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608727
MLCCs - Multilayer Ceramic Capacitors 2608727
Murata GCM1555C1H560FA16D

Murata GCM1555C1H560FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608728P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608728P
MLCCs - Multilayer Ceramic Capacitors 2608728P
Murata GCM1555C1H560FA16D

Murata GCM1555C1H560FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608728
MLCCs - Multilayer Ceramic Capacitors 2608728
Murata GCM1555C1H560FA16D

Murata GCM1555C1H560FA16D

Supplier's Site
Singapore, Singapore
56PF 50V Capacitor
60-GCM1555C1H560FA16D
56PF 50V Capacitor 60-GCM1555C1H560FA16D
CAP CER 56PF 50V C0G/NP0 0402 Product overview: GCM1555C1H560FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H560FA16 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 50V C0G/NP0 0402 Product overview: GCM1555C1H560FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H560FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H560FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H560FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H560FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4751
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4751
CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1458
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1458
CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H560FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H560FA16D
Ceramic Capacitors GCM1555C1H560FA16D
CAP CER 56PF 50V C0G/NP0 0402

CAP CER 56PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H560FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H560FA16D
50V 56pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 56pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2608727 60-GCM1555C1H560FA16D 490-GCM1555C1H560FA16DTR-ND 490-GCM1555C1H560FA16DDKR-ND 92AH4751 GCM1555C1H560FA16D GCM1555C1H560FA16D
Product Name MLCCs - Multilayer Ceramic Capacitors 56PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details