Murata Electronics Ceramic Capacitors GCM1555C1H430FA16D

Description
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H430FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H430FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H430FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 43Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 43Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4741
Cap, Aec-Q200, 43Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4741
CAP, AEC-Q200, 43PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 43PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H430FA16DDKR-ND 490-GCM1555C1H430FA16DTR-ND 92AH4741
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 43Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details