CAP CER 360PF 50V C0G/NP0 0402
360pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 360PF 50V C0G/NP0 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM1555C1H361JA16DCT-ND | 490-GCM1555C1H361JA16DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |