Murata Electronics Ceramic Capacitors GCM1555C1H331JA16D

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4928-1-ND
Ceramic Capacitors 490-4928-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4928-6-ND
Ceramic Capacitors 490-4928-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4928-2-ND
Ceramic Capacitors 490-4928-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151651P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151651P
MLCCs - Multilayer Ceramic Capacitors 8151651P
Murata GCM1555C1H331JA16D

Murata GCM1555C1H331JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151651 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151651
MLCCs - Multilayer Ceramic Capacitors 8151651
Murata GCM1555C1H331JA16D

Murata GCM1555C1H331JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706046
MLCCs - Multilayer Ceramic Capacitors 1706046
Murata GCM1555C1H331JA16D

Murata GCM1555C1H331JA16D

Supplier's Site
Singapore, Singapore
330PF 50V Capacitor
60-GCM1555C1H331JA16D
330PF 50V Capacitor 60-GCM1555C1H331JA16D
CAP CER 330PF 50V C0G/NP0 0402 Product overview: GCM1555C1H331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H331JA16 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0402 Product overview: GCM1555C1H331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H331JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331128-GCM1555C1H331JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331128-GCM1555C1H331JA16D
Capacitors - Ceramic Capacitors 1331128-GCM1555C1H331JA16D
Manufacturer: Murata Electronics Win Source Part Number: 1331128-GCM1555C1H33 1JA16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4928-6,490-4928- 2,490-4928-1 Base Product Number: GCM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331128-GCM1555C1H331JA16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-4928-6,490-4928-2,490-4928-1
Base Product Number: GCM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H331JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H331JA16D
50V 330pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1453
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1453
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4731
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4731
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H331JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H331JA16D
Ceramic Capacitors GCM1555C1H331JA16D
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4928-1-ND 490-4928-6-ND 8151651P 8151651 60-GCM1555C1H331JA16D 1331128-GCM1555C1H331JA16D GCM1555C1H331JA16D 03AJ1453 GCM1555C1H331JA16D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 330PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details