Murata Electronics Ceramic Capacitors GCM1555C1H330JA16J

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17750-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17750-2-ND
Ceramic Capacitors 490-17750-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17750-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17750-1-ND
Ceramic Capacitors 490-17750-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17750-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17750-6-ND
Ceramic Capacitors 490-17750-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608722 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608722
MLCCs - Multilayer Ceramic Capacitors 2608722
Murata GCM1555C1H330JA16J

Murata GCM1555C1H330JA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608722P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608722P
MLCCs - Multilayer Ceramic Capacitors 2608722P
Murata GCM1555C1H330JA16J

Murata GCM1555C1H330JA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608721 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608721
MLCCs - Multilayer Ceramic Capacitors 2608721
Murata GCM1555C1H330JA16J

Murata GCM1555C1H330JA16J

Supplier's Site
Ceramic Capacitors - GCM1555C1H330JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H330JA16J
Ceramic Capacitors GCM1555C1H330JA16J
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17750-2-ND 490-17750-6-ND 2608722 GCM1555C1H330JA16J
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details