Murata Electronics Ceramic Capacitors GCM1555C1H2R7BA16D

Description
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16448-2-ND
Ceramic Capacitors 490-16448-2-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16448-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16448-6-ND
Ceramic Capacitors 490-16448-6-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16448-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16448-1-ND
Ceramic Capacitors 490-16448-1-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7153
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7153
CAP, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4217
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4217
CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM1555C1H2R7BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H2R7BA16D
Ceramic Capacitors GCM1555C1H2R7BA16D
CAP CER 2.7PF 50V C0G/NP0 0402

CAP CER 2.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16448-2-ND 490-16448-6-ND 66AJ7153 GCM1555C1H2R7BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details