Murata Electronics Ceramic Capacitors GCM1555C1H2R2BA16D

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14420-1-ND
Ceramic Capacitors 490-14420-1-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14420-6-ND
Ceramic Capacitors 490-14420-6-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14420-2-ND
Ceramic Capacitors 490-14420-2-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H2R2BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H2R2BA16D
Ceramic Capacitors GCM1555C1H2R2BA16D
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4710
Cap, Aec-Q200, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4710
CAP, AEC-Q200, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14420-1-ND 490-14420-6-ND GCM1555C1H2R2BA16D 92AH4710
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details