Murata Electronics Ceramic Capacitors GCM1555C1H1R5JA16D

Description
1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16452-1-ND
Ceramic Capacitors 490-16452-1-ND
1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16452-6-ND
Ceramic Capacitors 490-16452-6-ND
1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16452-2-ND
Ceramic Capacitors 490-16452-2-ND
1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4686
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4686
CAP, AEC-Q200, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1430
Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1430
CAP, AEC-Q200, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16452-1-ND 490-16452-6-ND 92AH4686
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details