Murata Electronics Ceramic Capacitors GCM1555C1H180FA16D

Description
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16457-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16457-6-ND
Ceramic Capacitors 490-16457-6-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16457-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16457-2-ND
Ceramic Capacitors 490-16457-2-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16457-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16457-1-ND
Ceramic Capacitors 490-16457-1-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4704
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4704
CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16457-6-ND 490-16457-2-ND 92AH4704
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers