15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Cap Ceramic 15pF 50V C0G 1% Pad SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: GCM1555C1H150FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H150FA16
50V 15pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 15PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, AEC-Q200, 15PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 15PF 50V C0G/NP0 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14350-1-ND | 490-14350-6-ND | 60-GCM1555C1H150FA16D | GCM1555C1H150FA16D | 03AJ1439 | GCM1555C1H150FA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 15pF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |