Murata Electronics 1000PF 50V Capacitor GCM1555C1H102JA16J

Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102JA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102JA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-GCM1555C1H102JA16J
1000PF 50V Capacitor 60-GCM1555C1H102JA16J
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102JA16 J can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102JA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H102JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H102JA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H102JA16JCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608715
MLCCs - Multilayer Ceramic Capacitors 2608715
Murata GCM1555C1H102JA16J

Murata GCM1555C1H102JA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608716P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608716P
MLCCs - Multilayer Ceramic Capacitors 2608716P
Murata GCM1555C1H102JA16J

Murata GCM1555C1H102JA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608716
MLCCs - Multilayer Ceramic Capacitors 2608716
Murata GCM1555C1H102JA16J

Murata GCM1555C1H102JA16J

Supplier's Site
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4213
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4213
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7151
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7151
CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H102JA16J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H102JA16J
50V 1nF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H102JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H102JA16J
Ceramic Capacitors GCM1555C1H102JA16J
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H102JA16J 490-GCM1555C1H102JA16JTR-ND 490-GCM1555C1H102JA16JDKR-ND 2608715 64AJ4213 GCM1555C1H102JA16J GCM1555C1H102JA16J
Product Name 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details