Murata Electronics 1000PF 50V Capacitor GCM1555C1H102FA16D

Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102FA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102FA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H102FA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 50 VDC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor has a compact 0402 package size (1.0 mm x 0.5 mm x 0.5 mm) and features a temperature coefficient of C0G, which provides stable capacitance over a temperature range of -55°C to 125°C. The device is RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape reels. This product is ideal for engineers seeking reliable capacitors for high-performance electronic circuits.

Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H102FA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 50 VDC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor has a compact 0402 package size (1.0 mm x 0.5 mm x 0.5 mm) and features a temperature coefficient of C0G, which provides stable capacitance over a temperature range of -55°C to 125°C. The device is RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape reels. This product is ideal for engineers seeking reliable capacitors for high-performance electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-GCM1555C1H102FA16D
1000PF 50V Capacitor 60-GCM1555C1H102FA16D
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102FA16 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GCM1555C1H102FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H102FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16461-2-ND
Ceramic Capacitors 490-16461-2-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16461-1-ND
Ceramic Capacitors 490-16461-1-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16461-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16461-6-ND
Ceramic Capacitors 490-16461-6-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1338227-GCM1555C1H102FA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338227-GCM1555C1H102FA16D
Capacitors - Ceramic Capacitors 1338227-GCM1555C1H102FA16D
Win Source Part Number: 1338227-GCM1555C1H10 2FA16D Category: Capacitors - Ceramic Capacitors Series: GCM Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM1555C1H

Win Source Part Number: 1338227-GCM1555C1H102FA16D
Category: Capacitors - Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Capacitance: 1000 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM1555C1H

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477781
MLCCs - Multilayer Ceramic Capacitors 2477781
Murata GCM1555C1H102FA16D

Murata GCM1555C1H102FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477782P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477782P
MLCCs - Multilayer Ceramic Capacitors 2477782P
Murata GCM1555C1H102FA16D

Murata GCM1555C1H102FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477782 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477782
MLCCs - Multilayer Ceramic Capacitors 2477782
Murata GCM1555C1H102FA16D

Murata GCM1555C1H102FA16D

Supplier's Site
Ceramic Capacitors - GCM1555C1H102FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H102FA16D
Ceramic Capacitors GCM1555C1H102FA16D
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H102FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H102FA16D
50V 1nF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1435
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1435
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4694
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4694
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H102FA16D 490-16461-2-ND 490-16461-6-ND 1338227-GCM1555C1H102FA16D 2477781 GCM1555C1H102FA16D GCM1555C1H102FA16D 03AJ1435
Product Name 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers