100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
50V 100pF C0G ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100PF 50V C0G/NP0 0402
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1555C1H101GA16DCT-ND | 490-GCM1555C1H101GA16DDKR-ND | GCM1555C1H101GA16D | GCM1555C1H101GA16D | 92AH4693 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |